GE brand traditional 15.75" T12 high output cool white lamp. Recessed double contact base.
| bulbs.com | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | GE10204 |
| Product Name | 25 Watt, 15 3/4 Inch T12 HO Cool White Fluorescent Bulb |
| Base Type | Recessed Double Contact |
| Lamp Power | 25 watts |
| Rated Average Life | 9000 hours |