bulbs.com Fulham FireHorse 5 Electronic Emergency Ballast, 120/277V FH5-DUAL-1400L

Description
Fulham Brand FireHorse 5 Electronic Emergency Ballast. Designed to immediately switch to emergency mode when the primary AC power is interrupted. 120/277 Volt. Location Rating: Damp Frequency: 60hz Listing: Emergency Test Indicator: LED Minimum Emergency Operation: 90 Minutes Minimum Charging Operation: 24 Hours Ballast Lamp Starting Mode: Programmed Start FH5-DUAL-1400L Emergency Ballast Ignites: CFT/CFQ/CFTR-4 Pin: One or Two 9W-32W; One 42W, 57W-70W FT/CFM/FQL-4 Pin: One or Two 9W-18W, 24W-39W; One 40W, 50W-55W Circular-FCRT5: One 15W-30W, 40W, 55W Circular-FCRT9: One 20W-32W, 40W 2D/4P: One or Two 10W-28W, 38W-39W T5 Low Wattage: One F4-F13 T5 Standard: One F14-F28, F35 T5 High Output: One F24-F28, F54 T8 Standard (Includes U-Bent): One or Two F13-F25, F28, F30-F32; One F35-F40, F58-F72 T8 High Output: One F44, F55-F86 T12/T10 Standard (Includes U-Bent): One or Two F14-F25, F30-F40; One F50-F75 T12 High Output: One F25-F48, F55-F96, F100-F110 T12/T10 Very High Output: One F110, F115-F215
Description
Fulham Brand FireHorse 5 Electronic Emergency Ballast. Designed to immediately switch to emergency mode when the primary AC power is interrupted. 120/277 Volt. Location Rating: Damp Frequency: 60hz Listing: Emergency Test Indicator: LED Minimum Emergency Operation: 90 Minutes Minimum Charging Operation: 24 Hours Ballast Lamp Starting Mode: Programmed Start FH5-DUAL-1400L Emergency Ballast Ignites: CFT/CFQ/CFTR-4 Pin: One or Two 9W-32W; One 42W, 57W-70W FT/CFM/FQL-4 Pin: One or Two 9W-18W, 24W-39W; One 40W, 50W-55W Circular-FCRT5: One 15W-30W, 40W, 55W Circular-FCRT9: One 20W-32W, 40W 2D/4P: One or Two 10W-28W, 38W-39W T5 Low Wattage: One F4-F13 T5 Standard: One F14-F28, F35 T5 High Output: One F24-F28, F54 T8 Standard (Includes U-Bent): One or Two F13-F25, F28, F30-F32; One F35-F40, F58-F72 T8 High Output: One F44, F55-F86 T12/T10 Standard (Includes U-Bent): One or Two F14-F25, F30-F40; One F50-F75 T12 High Output: One F25-F48, F55-F96, F100-F110 T12/T10 Very High Output: One F110, F115-F215

Suppliers

Company
Product
Description
Supplier Links
Fulham FireHorse 5 Electronic Emergency Ballast, 120/277V - FH5-DUAL-1400L - bulbs.com
Worcester, MA, USA
Fulham FireHorse 5 Electronic Emergency Ballast, 120/277V
FH5-DUAL-1400L
Fulham FireHorse 5 Electronic Emergency Ballast, 120/277V FH5-DUAL-1400L
Fulham Brand FireHorse 5 Electronic Emergency Ballast. Designed to immediately switch to emergency mode when the primary AC power is interrupted. 120/277 Volt. Location Rating: Damp Frequency: 60hz Listing: Emergency Test Indicator: LED Minimum Emergency Operation: 90 Minutes Minimum Charging Operation: 24 Hours Ballast Lamp Starting Mode: Programmed Start FH5-DUAL-1400L Emergency Ballast Ignites: CFT/CFQ/CFTR-4 Pin: One or Two 9W-32W; One 42W, 57W-70W FT/CFM/FQL-4 Pin: One or Two 9W-18W, 24W-39W; One 40W, 50W-55W Circular-FCRT5: One 15W-30W, 40W, 55W Circular-FCRT9: One 20W-32W, 40W 2D/4P: One or Two 10W-28W, 38W-39W T5 Low Wattage: One F4-F13 T5 Standard: One F14-F28, F35 T5 High Output: One F24-F28, F54 T8 Standard (Includes U-Bent): One or Two F13-F25, F28, F30-F32; One F35-F40, F58-F72 T8 High Output: One F44, F55-F86 T12/T10 Standard (Includes U-Bent): One or Two F14-F25, F30-F40; One F50-F75 T12 High Output: One F25-F48, F55-F96, F100-F110 T12/T10 Very High Output: One F110, F115-F215

Fulham Brand FireHorse 5 Electronic Emergency Ballast. Designed to immediately switch to emergency mode when the primary AC power is interrupted. 120/277 Volt.

  • Location Rating: Damp
  • Frequency: 60hz
  • Listing: Emergency
  • Test Indicator: LED
  • Minimum Emergency Operation: 90 Minutes
  • Minimum Charging Operation: 24 Hours
  • Ballast Lamp Starting Mode: Programmed Start

FH5-DUAL-1400L Emergency Ballast Ignites:

  • CFT/CFQ/CFTR-4 Pin: One or Two 9W-32W; One 42W, 57W-70W
  • FT/CFM/FQL-4 Pin: One or Two 9W-18W, 24W-39W; One 40W, 50W-55W
  • Circular-FCRT5: One 15W-30W, 40W, 55W
  • Circular-FCRT9: One 20W-32W, 40W
  • 2D/4P: One or Two 10W-28W, 38W-39W
  • T5 Low Wattage: One F4-F13
  • T5 Standard: One F14-F28, F35
  • T5 High Output: One F24-F28, F54
  • T8 Standard (Includes U-Bent): One or Two F13-F25, F28, F30-F32; One F35-F40, F58-F72
  • T8 High Output: One F44, F55-F86
  • T12/T10 Standard (Includes U-Bent): One or Two F14-F25, F30-F40; One F50-F75
  • T12 High Output: One F25-F48, F55-F96, F100-F110
  • T12/T10 Very High Output: One F110, F115-F215
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Ballasts
Product Number FH5-DUAL-1400L
Product Name Fulham FireHorse 5 Electronic Emergency Ballast, 120/277V
Ballast Technology Diplexer
Unlock Full Specs
to access all available technical data

Similar Products

Lighting Ballasts - 2838334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Ballasts for Fluorescent Lamps - F32T8 Instant Start - Aero-Tech Light Bulb Co.
Specs
Start Method Instant Start
Nominal Voltage 277V
Lamp Wattage 32 watts
View Details
Compact Fluorescent Magnetic Ballast - BCFL13 - RAB Lighting
Specs
Ballast Technology Duplexer
Standards and Certifications UL Listing Mark
Nominal Voltage 120V
View Details