Longstar Brand ENERGY STAR Qualified 14W (60W Incandescent Equivalent) Spiral w/ 5000K Bright White Color & Medium Base. 10,000 Hours. (dia 1.8", lnth 4"). Box Packaging. NOT RECOMMENDED for Use In Enclosed Fixtures or w/ Control Devices Such as Sensors or Dimmers.
| bulbs.com | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | FE-IISB-14W/50K |
| Product Name | ENERGY STAR Qualified. 14 Watt, Bright White CFL Bulb. |
| Base Type | Medium |
| Lamp Power | 14 watts |
| Rated Average Life | 10000 hours |