Glass Surface Systems brand Safety Coated traditional 72" T12 Very High Output cool white lamp. Recessed double contact base. 160 Watts for more power and light.
Full case (15) only, priced per bulb
| bulbs.com | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | F72T12/CW/VHO (Safety) |
| Product Name | 160 Watt, 72 Inch T12 Very Cool White Fluorescent Bulb |
| Base Type | Recessed Double Contact |
| Lamp Power | 160 watts |
| Rated Average Life | 12000 hours |