bulbs.com 18 Watt, DIMMABLE LED PAR38 Lamp DFN-38-W27-SP

Description
Lighting Science Group Brand 18 Watt dimmable lamp generates as much light as many 75 Watt halogen lamps. Perfect to use anywhere you are using a 75 Watt PAR38 halogen lamp No lead or mercury means easy and environmentally safe disposal 825 Lumens initial light output is comparable to most 75 Watt halogen lamps, while saving 57 Watts in electricity VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new Energy Star approved CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.
Description
Lighting Science Group Brand 18 Watt dimmable lamp generates as much light as many 75 Watt halogen lamps. Perfect to use anywhere you are using a 75 Watt PAR38 halogen lamp No lead or mercury means easy and environmentally safe disposal 825 Lumens initial light output is comparable to most 75 Watt halogen lamps, while saving 57 Watts in electricity VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new Energy Star approved CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Suppliers

Company
Product
Description
Supplier Links
18 Watt, DIMMABLE LED PAR38 Lamp - DFN-38-W27-SP - bulbs.com
Worcester, MA, USA
18 Watt, DIMMABLE LED PAR38 Lamp
DFN-38-W27-SP
18 Watt, DIMMABLE LED PAR38 Lamp DFN-38-W27-SP
Lighting Science Group Brand 18 Watt dimmable lamp generates as much light as many 75 Watt halogen lamps. Perfect to use anywhere you are using a 75 Watt PAR38 halogen lamp No lead or mercury means easy and environmentally safe disposal 825 Lumens initial light output is comparable to most 75 Watt halogen lamps, while saving 57 Watts in electricity VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new Energy Star approved CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Lighting Science Group Brand 18 Watt dimmable lamp generates as much light as many 75 Watt halogen lamps.

  • Perfect to use anywhere you are using a 75 Watt PAR38 halogen lamp
  • No lead or mercury means easy and environmentally safe disposal
  • 825 Lumens initial light output is comparable to most 75 Watt halogen lamps, while saving 57 Watts in electricity
  • VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new
  • Energy Star approved

CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category LED Lamps
Product Number DFN-38-W27-SP
Product Name 18 Watt, DIMMABLE LED PAR38 Lamp
Base Type Medium
Mean Lumens 825 lm (65.71 cp)
Lamp Power 18 watts
Unlock Full Specs
to access all available technical data

Similar Products

PM22L RGB Panel Mount 22mm Multicolor LEDs - PM22L-024RGB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details