bulbs.com 15 Watt, DIMMABLE LED PAR30 Lamp DFN-30-W27-SP

Description
Lighting Science Group Brand 15 Watt dimmable lamp generates as much light as many 75 Watt halogen lamps. Perfect to use anywhere you are using a 75 Watt PAR30 halogen lamp No lead or mercury means easy and environmentally safe disposal 700 Lumens initial light output is comparable to most 75 Watt halogen lamps, while saving 60 Watts in electricity VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new Energy Star approved CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.
Description
Lighting Science Group Brand 15 Watt dimmable lamp generates as much light as many 75 Watt halogen lamps. Perfect to use anywhere you are using a 75 Watt PAR30 halogen lamp No lead or mercury means easy and environmentally safe disposal 700 Lumens initial light output is comparable to most 75 Watt halogen lamps, while saving 60 Watts in electricity VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new Energy Star approved CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Suppliers

Company
Product
Description
Supplier Links
15 Watt, DIMMABLE LED PAR30 Lamp - DFN-30-W27-SP - bulbs.com
Worcester, MA, USA
15 Watt, DIMMABLE LED PAR30 Lamp
DFN-30-W27-SP
15 Watt, DIMMABLE LED PAR30 Lamp DFN-30-W27-SP
Lighting Science Group Brand 15 Watt dimmable lamp generates as much light as many 75 Watt halogen lamps. Perfect to use anywhere you are using a 75 Watt PAR30 halogen lamp No lead or mercury means easy and environmentally safe disposal 700 Lumens initial light output is comparable to most 75 Watt halogen lamps, while saving 60 Watts in electricity VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new Energy Star approved CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Lighting Science Group Brand 15 Watt dimmable lamp generates as much light as many 75 Watt halogen lamps.

  • Perfect to use anywhere you are using a 75 Watt PAR30 halogen lamp
  • No lead or mercury means easy and environmentally safe disposal
  • 700 Lumens initial light output is comparable to most 75 Watt halogen lamps, while saving 60 Watts in electricity
  • VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new
  • Energy Star approved

CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category LED Lamps
Product Number DFN-30-W27-SP
Product Name 15 Watt, DIMMABLE LED PAR30 Lamp
Base Type Medium
Mean Lumens 700 lm (55.75 cp)
Lamp Power 15 watts
Unlock Full Specs
to access all available technical data