bulbs.com 6 Watt, DIMMABLE LED MR16 Lamp DFN-16-WW-FL

Description
Lighting Science Group 6 Watt dimmable lamp generates as much light as many 20 Watt halogen BAB MR16 lamps. Perfect to use anywhere you are using a 20 Watt MR16 halogen lamp No lead or mercury means easy and environmentally safe disposal 300 Lumens initial light output is comparable to most 20 Watt halogen lamps, while saving 14 Watts in electricity VERY long life - rated to still put out 70% as much light after 35,000 hours of operation as it does when brand new Energy Star approved CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life.. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.
Description
Lighting Science Group 6 Watt dimmable lamp generates as much light as many 20 Watt halogen BAB MR16 lamps. Perfect to use anywhere you are using a 20 Watt MR16 halogen lamp No lead or mercury means easy and environmentally safe disposal 300 Lumens initial light output is comparable to most 20 Watt halogen lamps, while saving 14 Watts in electricity VERY long life - rated to still put out 70% as much light after 35,000 hours of operation as it does when brand new Energy Star approved CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life.. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Suppliers

Company
Product
Description
Supplier Links
6 Watt, DIMMABLE LED MR16 Lamp - DFN-16-WW-FL - bulbs.com
Worcester, MA, USA
6 Watt, DIMMABLE LED MR16 Lamp
DFN-16-WW-FL
6 Watt, DIMMABLE LED MR16 Lamp DFN-16-WW-FL
Lighting Science Group 6 Watt dimmable lamp generates as much light as many 20 Watt halogen BAB MR16 lamps. Perfect to use anywhere you are using a 20 Watt MR16 halogen lamp No lead or mercury means easy and environmentally safe disposal 300 Lumens initial light output is comparable to most 20 Watt halogen lamps, while saving 14 Watts in electricity VERY long life - rated to still put out 70% as much light after 35,000 hours of operation as it does when brand new Energy Star approved CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life.. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Lighting Science Group 6 Watt dimmable lamp generates as much light as many 20 Watt halogen BAB MR16 lamps.

  • Perfect to use anywhere you are using a 20 Watt MR16 halogen lamp
  • No lead or mercury means easy and environmentally safe disposal
  • 300 Lumens initial light output is comparable to most 20 Watt halogen lamps, while saving 14 Watts in electricity
  • VERY long life - rated to still put out 70% as much light after 35,000 hours of operation as it does when brand new
  • Energy Star approved

CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life.. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category LED Lamps
Product Number DFN-16-WW-FL
Product Name 6 Watt, DIMMABLE LED MR16 Lamp
Base Type GU5.3
Mean Lumens 300 lm (23.89 cp)
Lamp Power 6 watts
Unlock Full Specs
to access all available technical data

Similar Products

LED Bulbs - 2496490 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 200 watts
View Details
LP22LED StreamLine® Low Profile LED Lights - LP22LED-012-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type 1/2-Inch NPT Pipe,Flush
Diameter 75.95 mm (2.99 inch)
Rated Average Life 50000 hours
View Details