bulbs.com DIMMABLE 65W Halogen Equivalent, 10.5 Watt, LED 6" Recessed CR6

Description
Cree Brand DIMMABLE 10.5 Watt lamp replaces existing BR30 incandescent lamps with a more energy efficient, longer lasting, and more technologically advanced alternative. Can smoothly dim down to 5% power. Perfect to use anywhere you are using BR30 lamps in recessed ceiling fixtures No lead or mercury means easy and environmentally safe disposal 575 Lumens initial light output is comparable to most 65 Watt incandescent lamps, while saving 54 Watts in electricity VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.
Description
Cree Brand DIMMABLE 10.5 Watt lamp replaces existing BR30 incandescent lamps with a more energy efficient, longer lasting, and more technologically advanced alternative. Can smoothly dim down to 5% power. Perfect to use anywhere you are using BR30 lamps in recessed ceiling fixtures No lead or mercury means easy and environmentally safe disposal 575 Lumens initial light output is comparable to most 65 Watt incandescent lamps, while saving 54 Watts in electricity VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Suppliers

Company
Product
Description
Supplier Links
DIMMABLE 65W Halogen Equivalent, 10.5 Watt, LED 6
Worcester, MA, USA
DIMMABLE 65W Halogen Equivalent, 10.5 Watt, LED 6" Recessed
CR6
DIMMABLE 65W Halogen Equivalent, 10.5 Watt, LED 6" Recessed CR6
Cree Brand DIMMABLE 10.5 Watt lamp replaces existing BR30 incandescent lamps with a more energy efficient, longer lasting, and more technologically advanced alternative. Can smoothly dim down to 5% power. Perfect to use anywhere you are using BR30 lamps in recessed ceiling fixtures No lead or mercury means easy and environmentally safe disposal 575 Lumens initial light output is comparable to most 65 Watt incandescent lamps, while saving 54 Watts in electricity VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Cree Brand DIMMABLE 10.5 Watt lamp replaces existing BR30 incandescent lamps with a more energy efficient, longer lasting, and more technologically advanced alternative. Can smoothly dim down to 5% power.

  • Perfect to use anywhere you are using BR30 lamps in recessed ceiling fixtures
  • No lead or mercury means easy and environmentally safe disposal
  • 575 Lumens initial light output is comparable to most 65 Watt incandescent lamps, while saving 54 Watts in electricity
  • VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new

CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category LED Lamps
Product Number CR6
Product Name DIMMABLE 65W Halogen Equivalent, 10.5 Watt, LED 6" Recessed
Base Type Medium
Mean Lumens 575 lm (45.79 cp)
Lamp Power 10.5 watts
Unlock Full Specs
to access all available technical data