bulbs.com 45W Halogen Equivalent, 18 Watt, Daylight LED PAR38 Bulb B772419

Description
Bulbrite Brand 18 Watt lamp generates as much light as many 45 Watt halogen lamps. Perfect to use anywhere you are using a 45 Watt PAR38 halogen lamp No lead or mercury means easy and environmentally safe disposal 640 Lumens initial light output is comparable to most 45 Watt halogen lamps, while saving 27 Watts in electricity VERY long life - rated to still put out 70% as much light after 25,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb
Description
Bulbrite Brand 18 Watt lamp generates as much light as many 45 Watt halogen lamps. Perfect to use anywhere you are using a 45 Watt PAR38 halogen lamp No lead or mercury means easy and environmentally safe disposal 640 Lumens initial light output is comparable to most 45 Watt halogen lamps, while saving 27 Watts in electricity VERY long life - rated to still put out 70% as much light after 25,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb

Suppliers

Company
Product
Description
Supplier Links
45W Halogen Equivalent, 18 Watt, Daylight LED PAR38 Bulb - B772419 - bulbs.com
Worcester, MA, USA
45W Halogen Equivalent, 18 Watt, Daylight LED PAR38 Bulb
B772419
45W Halogen Equivalent, 18 Watt, Daylight LED PAR38 Bulb B772419
Bulbrite Brand 18 Watt lamp generates as much light as many 45 Watt halogen lamps. Perfect to use anywhere you are using a 45 Watt PAR38 halogen lamp No lead or mercury means easy and environmentally safe disposal 640 Lumens initial light output is comparable to most 45 Watt halogen lamps, while saving 27 Watts in electricity VERY long life - rated to still put out 70% as much light after 25,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb

Bulbrite Brand 18 Watt lamp generates as much light as many 45 Watt halogen lamps.

  • Perfect to use anywhere you are using a 45 Watt PAR38 halogen lamp
  • No lead or mercury means easy and environmentally safe disposal
  • 640 Lumens initial light output is comparable to most 45 Watt halogen lamps, while saving 27 Watts in electricity
  • VERY long life - rated to still put out 70% as much light after 25,000 hours of operation as it does when brand new

CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb

Supplier's Site

Technical Specifications

  bulbs.com
Product Category LED Lamps
Product Number B772419
Product Name 45W Halogen Equivalent, 18 Watt, Daylight LED PAR38 Bulb
Base Type Medium
Mean Lumens 640 lm (50.97 cp)
Lamp Power 18 watts
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-012-024Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details