bulbs.com 35W Halogen Equivalent, 13 Watt, Warm White LED PAR30 Bulb B772313

Description
Bulbrite Brand 13 Watt lamp generates as much light as many 35 Watt halogen lamps. Perfect to use anywhere you are using a PAR30 halogen lamp No lead or mercury means easy and environmentally safe disposal 430 Lumens initial light output is comparable to most 35 Watt halogen lamps, while saving 22 Watts in electricity VERY long life - rated to still put out 70% as much light after 25,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.
Description
Bulbrite Brand 13 Watt lamp generates as much light as many 35 Watt halogen lamps. Perfect to use anywhere you are using a PAR30 halogen lamp No lead or mercury means easy and environmentally safe disposal 430 Lumens initial light output is comparable to most 35 Watt halogen lamps, while saving 22 Watts in electricity VERY long life - rated to still put out 70% as much light after 25,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Suppliers

Company
Product
Description
Supplier Links
35W Halogen Equivalent, 13 Watt, Warm White LED PAR30 Bulb - B772313 - bulbs.com
Worcester, MA, USA
35W Halogen Equivalent, 13 Watt, Warm White LED PAR30 Bulb
B772313
35W Halogen Equivalent, 13 Watt, Warm White LED PAR30 Bulb B772313
Bulbrite Brand 13 Watt lamp generates as much light as many 35 Watt halogen lamps. Perfect to use anywhere you are using a PAR30 halogen lamp No lead or mercury means easy and environmentally safe disposal 430 Lumens initial light output is comparable to most 35 Watt halogen lamps, while saving 22 Watts in electricity VERY long life - rated to still put out 70% as much light after 25,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Bulbrite Brand 13 Watt lamp generates as much light as many 35 Watt halogen lamps.

  • Perfect to use anywhere you are using a PAR30 halogen lamp
  • No lead or mercury means easy and environmentally safe disposal
  • 430 Lumens initial light output is comparable to most 35 Watt halogen lamps, while saving 22 Watts in electricity
  • VERY long life - rated to still put out 70% as much light after 25,000 hours of operation as it does when brand new

CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category LED Lamps
Product Number B772313
Product Name 35W Halogen Equivalent, 13 Watt, Warm White LED PAR30 Bulb
Base Type Medium
Mean Lumens 430 lm (34.25 cp)
Lamp Power 13 watts
Unlock Full Specs
to access all available technical data

Similar Products

PM22L Panel Mount 22mm Multifunctional LEDs - PM22L-012-024C-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details
Infrared-Emitter HIS2000R-A300-6 - HIS2000R-A300-6 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers