bulbs.com 6 Watt, LED MR16 Warm White Flood Lamp B771160

Description
Bulbrite Brand 6 Watt lamp generates as much light as many 20 Watt halogen BAB MR16 lamps. Perfect to use anywhere you are using a 20 Watt MR16 halogen lamp with GU10 base No lead or mercury means easy and environmentally safe disposal 250 Lumens initial light output is comparable to most 20 Watt halogen lamps, while saving 14 Watts in electricity VERY long life - rated to still put out 70% as much light after 25,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY-Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life.. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb
Description
Bulbrite Brand 6 Watt lamp generates as much light as many 20 Watt halogen BAB MR16 lamps. Perfect to use anywhere you are using a 20 Watt MR16 halogen lamp with GU10 base No lead or mercury means easy and environmentally safe disposal 250 Lumens initial light output is comparable to most 20 Watt halogen lamps, while saving 14 Watts in electricity VERY long life - rated to still put out 70% as much light after 25,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY-Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life.. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb

Suppliers

Company
Product
Description
Supplier Links
6 Watt, LED MR16 Warm White Flood Lamp - B771160 - bulbs.com
Worcester, MA, USA
6 Watt, LED MR16 Warm White Flood Lamp
B771160
6 Watt, LED MR16 Warm White Flood Lamp B771160
Bulbrite Brand 6 Watt lamp generates as much light as many 20 Watt halogen BAB MR16 lamps. Perfect to use anywhere you are using a 20 Watt MR16 halogen lamp with GU10 base No lead or mercury means easy and environmentally safe disposal 250 Lumens initial light output is comparable to most 20 Watt halogen lamps, while saving 14 Watts in electricity VERY long life - rated to still put out 70% as much light after 25,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY-Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life.. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb

Bulbrite Brand 6 Watt lamp generates as much light as many 20 Watt halogen BAB MR16 lamps.

  • Perfect to use anywhere you are using a 20 Watt MR16 halogen lamp with GU10 base
  • No lead or mercury means easy and environmentally safe disposal
  • 250 Lumens initial light output is comparable to most 20 Watt halogen lamps, while saving 14 Watts in electricity
  • VERY long life - rated to still put out 70% as much light after 25,000 hours of operation as it does when brand new

CHECK PRODUCT FIT BEFORE INVESTING IN MANY-Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life.. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb

Supplier's Site

Technical Specifications

  bulbs.com
Product Category LED Lamps
Product Number B771160
Product Name 6 Watt, LED MR16 Warm White Flood Lamp
Base Type GU10
Mean Lumens 250 lm (19.91 cp)
Lamp Power 6 watts
Unlock Full Specs
to access all available technical data