bulbs.com 1.6 Watt, LED MR16 Daylight Lamp B771111

Description
Bulbrite Brand 1.6 Watt lamp generates as much light as many lower wattage halogen MR16 lamps. Perfect to use anywhere you are using an MR16 halogen lamp with GU10 base No lead or mercury means easy and environmentally safe disposal 72 Lumens initial light output VERY long life - rated to still put out 70% as much light after 25,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life.. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.
Description
Bulbrite Brand 1.6 Watt lamp generates as much light as many lower wattage halogen MR16 lamps. Perfect to use anywhere you are using an MR16 halogen lamp with GU10 base No lead or mercury means easy and environmentally safe disposal 72 Lumens initial light output VERY long life - rated to still put out 70% as much light after 25,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life.. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Suppliers

Company
Product
Description
Supplier Links
1.6 Watt, LED MR16 Daylight Lamp - B771111 - bulbs.com
Worcester, MA, USA
1.6 Watt, LED MR16 Daylight Lamp
B771111
1.6 Watt, LED MR16 Daylight Lamp B771111
Bulbrite Brand 1.6 Watt lamp generates as much light as many lower wattage halogen MR16 lamps. Perfect to use anywhere you are using an MR16 halogen lamp with GU10 base No lead or mercury means easy and environmentally safe disposal 72 Lumens initial light output VERY long life - rated to still put out 70% as much light after 25,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life.. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Bulbrite Brand 1.6 Watt lamp generates as much light as many lower wattage halogen MR16 lamps.

  • Perfect to use anywhere you are using an MR16 halogen lamp with GU10 base
  • No lead or mercury means easy and environmentally safe disposal
  • 72 Lumens initial light output
  • VERY long life - rated to still put out 70% as much light after 25,000 hours of operation as it does when brand new

CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life.. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category LED Lamps
Product Number B771111
Product Name 1.6 Watt, LED MR16 Daylight Lamp
Base Type GU10
Mean Lumens 72 lm (5.73 cp)
Lamp Power 1.6 watts
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-048-240R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details
Infrared-Emitter HIS100smd-A - HIS100smd-A - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
LED Bulbs - 199070 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Overall Length 2.13 inch (54 mm)
View Details