bulbs.com 6 Watt, LED MR16 Daylight Flood Lamp B771062

Description
Bulbrite Brand 6 Watt lamp generates as much light as many 20 Watt halogen BAB MR16 lamps. Perfect to use anywhere you are using a 20 Watt MR16 halogen lamp 6000K "Daylight White" color for greater brightness and visibility No lead or mercury means easy and environmentally safe disposal 330 Lumens initial light output is comparable to most 20 Watt halogen lamps, while saving 14 Watts in electricity VERY long life - rated to still put out 70% as much light after 25,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY-Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life.. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.
Description
Bulbrite Brand 6 Watt lamp generates as much light as many 20 Watt halogen BAB MR16 lamps. Perfect to use anywhere you are using a 20 Watt MR16 halogen lamp 6000K "Daylight White" color for greater brightness and visibility No lead or mercury means easy and environmentally safe disposal 330 Lumens initial light output is comparable to most 20 Watt halogen lamps, while saving 14 Watts in electricity VERY long life - rated to still put out 70% as much light after 25,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY-Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life.. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Suppliers

Company
Product
Description
Supplier Links
6 Watt, LED MR16 Daylight Flood Lamp - B771062 - bulbs.com
Worcester, MA, USA
6 Watt, LED MR16 Daylight Flood Lamp
B771062
6 Watt, LED MR16 Daylight Flood Lamp B771062
Bulbrite Brand 6 Watt lamp generates as much light as many 20 Watt halogen BAB MR16 lamps. Perfect to use anywhere you are using a 20 Watt MR16 halogen lamp 6000K "Daylight White" color for greater brightness and visibility No lead or mercury means easy and environmentally safe disposal 330 Lumens initial light output is comparable to most 20 Watt halogen lamps, while saving 14 Watts in electricity VERY long life - rated to still put out 70% as much light after 25,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY-Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life.. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Bulbrite Brand 6 Watt lamp generates as much light as many 20 Watt halogen BAB MR16 lamps.

  • Perfect to use anywhere you are using a 20 Watt MR16 halogen lamp
  • 6000K "Daylight White" color for greater brightness and visibility
  • No lead or mercury means easy and environmentally safe disposal
  • 330 Lumens initial light output is comparable to most 20 Watt halogen lamps, while saving 14 Watts in electricity
  • VERY long life - rated to still put out 70% as much light after 25,000 hours of operation as it does when brand new

CHECK PRODUCT FIT BEFORE INVESTING IN MANY-Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life.. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category LED Lamps
Product Number B771062
Product Name 6 Watt, LED MR16 Daylight Flood Lamp
Base Type GU5.3
Mean Lumens 330 lm (26.28 cp)
Lamp Power 6 watts
Unlock Full Specs
to access all available technical data

Similar Products

LP57 StreamLine® Mini LED Beacons Series - LP57-024RGB-F-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Rated Average Life 100000 hours
View Details
Infrared-Emitter HIS2000R-0 - HIS2000R-0 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
Spotlights & Downlights - 1225166 - RS Components, Ltd.
Specs
Diameter 30 mm (1.18 inch)
Maximum Overall Length 1.57 inch (40 mm)
View Details