bulbs.com 6 Watt, LED MR16 Warm White Flood Lamp B771061

Description
Bulbrite Brand 6 Watt lamp generates as much light as many 20 Watt halogen BAB MR16 lamps. Perfect to use anywhere you are using a 20 Watt MR16 halogen lamp No lead or mercury means easy and environmentally safe disposal 250 Lumens initial light output is comparable to most 20 Watt halogen lamps, while saving 14 Watts in electricity VERY long life - rated to still put out 70% as much light after 25,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY-Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life.. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.
Description
Bulbrite Brand 6 Watt lamp generates as much light as many 20 Watt halogen BAB MR16 lamps. Perfect to use anywhere you are using a 20 Watt MR16 halogen lamp No lead or mercury means easy and environmentally safe disposal 250 Lumens initial light output is comparable to most 20 Watt halogen lamps, while saving 14 Watts in electricity VERY long life - rated to still put out 70% as much light after 25,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY-Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life.. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Suppliers

Company
Product
Description
Supplier Links
6 Watt, LED MR16 Warm White Flood Lamp - B771061 - bulbs.com
Worcester, MA, USA
6 Watt, LED MR16 Warm White Flood Lamp
B771061
6 Watt, LED MR16 Warm White Flood Lamp B771061
Bulbrite Brand 6 Watt lamp generates as much light as many 20 Watt halogen BAB MR16 lamps. Perfect to use anywhere you are using a 20 Watt MR16 halogen lamp No lead or mercury means easy and environmentally safe disposal 250 Lumens initial light output is comparable to most 20 Watt halogen lamps, while saving 14 Watts in electricity VERY long life - rated to still put out 70% as much light after 25,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY-Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life.. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Bulbrite Brand 6 Watt lamp generates as much light as many 20 Watt halogen BAB MR16 lamps.

  • Perfect to use anywhere you are using a 20 Watt MR16 halogen lamp
  • No lead or mercury means easy and environmentally safe disposal
  • 250 Lumens initial light output is comparable to most 20 Watt halogen lamps, while saving 14 Watts in electricity
  • VERY long life - rated to still put out 70% as much light after 25,000 hours of operation as it does when brand new

CHECK PRODUCT FIT BEFORE INVESTING IN MANY-Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life.. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category LED Lamps
Product Number B771061
Product Name 6 Watt, LED MR16 Warm White Flood Lamp
Base Type GU5.3
Mean Lumens 250 lm (19.91 cp)
Lamp Power 6 watts
Unlock Full Specs
to access all available technical data

Similar Products

PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024G-Q - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details
Infrared-Emitter HIS550R-0WC - HIS550R-0WC - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers