Bulbrite Brand 0.7 Watt LED lamp replaces many wedge base halogen and xenon capsule lamps. Perfect to use anywhere you are using a 12 volt capsule with wedge base No lead or mercury means easy and environmentally safe disposal 26 Lumens initial light output is comparable to many lower wattage halogen capsules VERY long life - rated to still put out 70% as much light after 30,000 hours of operation as it does when brand new
CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.
Bulbrite Brand 0.7 Watt LED lamp replaces many wedge base halogen and xenon capsule lamps.
- Perfect to use anywhere you are using a 12 volt capsule with wedge base
- No lead or mercury means easy and environmentally safe disposal
- 26 Lumens initial light output is comparable to many lower wattage halogen capsules
- VERY long life - rated to still put out 70% as much light after 30,000 hours of operation as it does when brand new
CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.