Bulbrite Brand 0.6 Watt lamp replaces many bi-pin halogen capsule lamps. Perfect to use anywhere you are using a 12 volt capsule with G4 bi-pin base No lead or mercury means easy and environmentally safe disposal 30 Lumens initial light output is comparable to many lower wattage halogen capsules VERY long life - rated to still put out 70% as much light after 35,000 hours of operation as it does when brand new
CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.
Bulbrite Brand 0.6 Watt lamp replaces many bi-pin halogen capsule lamps.
- Perfect to use anywhere you are using a 12 volt capsule with G4 bi-pin base
- No lead or mercury means easy and environmentally safe disposal
- 30 Lumens initial light output is comparable to many lower wattage halogen capsules
- VERY long life - rated to still put out 70% as much light after 35,000 hours of operation as it does when brand new
CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.