bulbs.com 2.8 Watt, 120 Volt Soft White LED Decorative Bulb B770413

Description
Bulbrite Brand 2.6 Watt lamp generates as much light as many 25 Watt traditional incandescent lamps. Perfect to use anywhere you are using a 25 Watt decorative incandescent lamp with E26 medium base No lead or mercury means easy and environmentally safe disposal 120 Lumens initial light output is comparable to many 25 Watt incandescent lamps, while saving 22 Watts in electricity VERY long life - rated to still put out 70% as much light after 30,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.
Description
Bulbrite Brand 2.6 Watt lamp generates as much light as many 25 Watt traditional incandescent lamps. Perfect to use anywhere you are using a 25 Watt decorative incandescent lamp with E26 medium base No lead or mercury means easy and environmentally safe disposal 120 Lumens initial light output is comparable to many 25 Watt incandescent lamps, while saving 22 Watts in electricity VERY long life - rated to still put out 70% as much light after 30,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Suppliers

Company
Product
Description
Supplier Links
2.8 Watt, 120 Volt Soft White LED Decorative Bulb - B770413 - bulbs.com
Worcester, MA, USA
2.8 Watt, 120 Volt Soft White LED Decorative Bulb
B770413
2.8 Watt, 120 Volt Soft White LED Decorative Bulb B770413
Bulbrite Brand 2.6 Watt lamp generates as much light as many 25 Watt traditional incandescent lamps. Perfect to use anywhere you are using a 25 Watt decorative incandescent lamp with E26 medium base No lead or mercury means easy and environmentally safe disposal 120 Lumens initial light output is comparable to many 25 Watt incandescent lamps, while saving 22 Watts in electricity VERY long life - rated to still put out 70% as much light after 30,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Bulbrite Brand 2.6 Watt lamp generates as much light as many 25 Watt traditional incandescent lamps.

  • Perfect to use anywhere you are using a 25 Watt decorative incandescent lamp with E26 medium base
  • No lead or mercury means easy and environmentally safe disposal
  • 120 Lumens initial light output is comparable to many 25 Watt incandescent lamps, while saving 22 Watts in electricity
  • VERY long life - rated to still put out 70% as much light after 30,000 hours of operation as it does when brand new

CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category LED Lamps
Product Number B770413
Product Name 2.8 Watt, 120 Volt Soft White LED Decorative Bulb
Base Type Medium
Mean Lumens 120 lm (9.56 cp)
Lamp Power 2.8 watts
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-012-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details