bulbs.com 30000 Hour, Warm White Frost LED Decorative Bulb B770403

Description
Bulbrite Brand 2.1 Watt lamp generates as much light as many 15 Watt traditional incandescent lamps. Perfect to use anywhere you are using a 15 Watt decorative incandescent lamp with E12 candelabra base No lead or mercury means easy and environmentally safe disposal 100 Lumens initial light output is comparable to most 15 Watt incandescent lamps, while saving 13 Watts in electricity VERY long life - rated to still put out 70% as much light after 30,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.
Description
Bulbrite Brand 2.1 Watt lamp generates as much light as many 15 Watt traditional incandescent lamps. Perfect to use anywhere you are using a 15 Watt decorative incandescent lamp with E12 candelabra base No lead or mercury means easy and environmentally safe disposal 100 Lumens initial light output is comparable to most 15 Watt incandescent lamps, while saving 13 Watts in electricity VERY long life - rated to still put out 70% as much light after 30,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Suppliers

Company
Product
Description
Supplier Links
30000 Hour, Warm White Frost LED Decorative Bulb - B770403 - bulbs.com
Worcester, MA, USA
30000 Hour, Warm White Frost LED Decorative Bulb
B770403
30000 Hour, Warm White Frost LED Decorative Bulb B770403
Bulbrite Brand 2.1 Watt lamp generates as much light as many 15 Watt traditional incandescent lamps. Perfect to use anywhere you are using a 15 Watt decorative incandescent lamp with E12 candelabra base No lead or mercury means easy and environmentally safe disposal 100 Lumens initial light output is comparable to most 15 Watt incandescent lamps, while saving 13 Watts in electricity VERY long life - rated to still put out 70% as much light after 30,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Bulbrite Brand 2.1 Watt lamp generates as much light as many 15 Watt traditional incandescent lamps.

  • Perfect to use anywhere you are using a 15 Watt decorative incandescent lamp with E12 candelabra base
  • No lead or mercury means easy and environmentally safe disposal
  • 100 Lumens initial light output is comparable to most 15 Watt incandescent lamps, while saving 13 Watts in electricity
  • VERY long life - rated to still put out 70% as much light after 30,000 hours of operation as it does when brand new

CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category LED Lamps
Product Number B770403
Product Name 30000 Hour, Warm White Frost LED Decorative Bulb
Base Type Candelabra
Mean Lumens 100 lm (7.96 cp)
Lamp Power 2.1 watts
Unlock Full Specs
to access all available technical data

Similar Products

PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024C-Q - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details