bulbs.com 0.35 Watt, 120 Volt C9 Orange LED Holiday Bulb B770195

Description
Bulbrite Brand 0.35 Watt lamp replaces many 7 Watt traditional C9 Orange decorative incandescent lamps. Perfect to use anywhere you are using a 7 Watt C9 decorative incandescent lamp with E17 intermediate base No lead or mercury means easy and environmentally safe disposal VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new
Description
Bulbrite Brand 0.35 Watt lamp replaces many 7 Watt traditional C9 Orange decorative incandescent lamps. Perfect to use anywhere you are using a 7 Watt C9 decorative incandescent lamp with E17 intermediate base No lead or mercury means easy and environmentally safe disposal VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new

Suppliers

Company
Product
Description
Supplier Links
0.35 Watt, 120 Volt C9 Orange LED Holiday Bulb - B770195 - bulbs.com
Worcester, MA, USA
0.35 Watt, 120 Volt C9 Orange LED Holiday Bulb
B770195
0.35 Watt, 120 Volt C9 Orange LED Holiday Bulb B770195
Bulbrite Brand 0.35 Watt lamp replaces many 7 Watt traditional C9 Orange decorative incandescent lamps. Perfect to use anywhere you are using a 7 Watt C9 decorative incandescent lamp with E17 intermediate base No lead or mercury means easy and environmentally safe disposal VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new

Bulbrite Brand 0.35 Watt lamp replaces many 7 Watt traditional C9 Orange decorative incandescent lamps.

  • Perfect to use anywhere you are using a 7 Watt C9 decorative incandescent lamp with E17 intermediate base
  • No lead or mercury means easy and environmentally safe disposal
  • VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new
Supplier's Site

Technical Specifications

  bulbs.com
Product Category LED Lamps
Product Number B770195
Product Name 0.35 Watt, 120 Volt C9 Orange LED Holiday Bulb
Base Type Intermediate
Unlock Full Specs
to access all available technical data

Similar Products

LED Tube Lights - 2492966 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 22 watts
Maximum Overall Length 59.06 inch (1500 mm)
View Details
LP22LED StreamLine® Low Profile LED Lights - LP22LED-012-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type 1/2-Inch NPT Pipe,Flush
Diameter 75.95 mm (2.99 inch)
Rated Average Life 50000 hours
View Details