bulbs.com Color Changing LED Night Light with Photo Sensor B770116

Description
Bulbrite Brand Color Changing "Dusk to Dawn" LED Night Light with Photo Sensor. Plugs into Standard Wall Outlet. Saves energy and extends life. Automatically turns on at night and off during the day. Can be set to give white light, white and other colors, or constantly shift between a rainbow of colors Extra-long life LED technology means very infrequent replacement
Description
Bulbrite Brand Color Changing "Dusk to Dawn" LED Night Light with Photo Sensor. Plugs into Standard Wall Outlet. Saves energy and extends life. Automatically turns on at night and off during the day. Can be set to give white light, white and other colors, or constantly shift between a rainbow of colors Extra-long life LED technology means very infrequent replacement

Suppliers

Company
Product
Description
Supplier Links
Color Changing LED Night Light with Photo Sensor - B770116 - bulbs.com
Worcester, MA, USA
Color Changing LED Night Light with Photo Sensor
B770116
Color Changing LED Night Light with Photo Sensor B770116
Bulbrite Brand Color Changing "Dusk to Dawn" LED Night Light with Photo Sensor. Plugs into Standard Wall Outlet. Saves energy and extends life. Automatically turns on at night and off during the day. Can be set to give white light, white and other colors, or constantly shift between a rainbow of colors Extra-long life LED technology means very infrequent replacement

Bulbrite Brand Color Changing "Dusk to Dawn" LED Night Light with Photo Sensor.

  • Plugs into Standard Wall Outlet.
  • Saves energy and extends life. Automatically turns on at night and off during the day.
  • Can be set to give white light, white and other colors, or constantly shift between a rainbow of colors
  • Extra-long life LED technology means very infrequent replacement
Supplier's Site

Technical Specifications

  bulbs.com
Product Category LED Lamps
Product Number B770116
Product Name Color Changing LED Night Light with Photo Sensor
Unlock Full Specs
to access all available technical data

Similar Products

LED Bulbs - 1846990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Base Type E27
Diameter 65 mm (2.56 inch)
Maximum Overall Length 6.1 inch (155 mm)
View Details
PM22C Panel Mount 22mm Multifunctional LED Audible/Visual Combination Signals - PM22C-012-024A-Q - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details