Bulbrite brand traditional shape half-silver lamp (NOT a reflective surface - see image) with medium base. 100 watts and 120 volts for more power and light.
| bulbs.com | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | B717100 |
| Product Name | 100 Watt, 120 Volt A21 Half Silver Bulb |
| Base Type | Medium |
| Filament Type | CC-6 |
| Lamp Power | 100 watts |