Bulbrite brand indicator bulb. C7 size and shape with brass candelabra base. 10 Watts and 120 volts for more light.
| bulbs.com | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | B709110 |
| Product Name | 10 Watt, 120 Volt C7 Clear Indicator Bulb |
| Base Type | Candelabra |
| Filament Type | C-9 |
| Lamp Power | 10 watts |