bulbs.com 75 Watt, 24 Volt T4 Clear Halogen 6.35mm Bi-Pin Bulb B651075

Description
Bulbrite brand 75 Watt halogen capsules. JCD type, 24 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering Perfect for undercabinet and accent lighting DOUBLE CHECK the distance separating the two pins on your existing lamp. They come in different sizes and if the pins do not match up correctly, the capsule will not fit properly.
Description
Bulbrite brand 75 Watt halogen capsules. JCD type, 24 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering Perfect for undercabinet and accent lighting DOUBLE CHECK the distance separating the two pins on your existing lamp. They come in different sizes and if the pins do not match up correctly, the capsule will not fit properly.

Suppliers

Company
Product
Description
Supplier Links
75 Watt, 24 Volt T4 Clear Halogen 6.35mm Bi-Pin Bulb - B651075 - bulbs.com
Worcester, MA, USA
75 Watt, 24 Volt T4 Clear Halogen 6.35mm Bi-Pin Bulb
B651075
75 Watt, 24 Volt T4 Clear Halogen 6.35mm Bi-Pin Bulb B651075
Bulbrite brand 75 Watt halogen capsules. JCD type, 24 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering Perfect for undercabinet and accent lighting DOUBLE CHECK the distance separating the two pins on your existing lamp. They come in different sizes and if the pins do not match up correctly, the capsule will not fit properly.

Bulbrite brand 75 Watt halogen capsules. JCD type, 24 volts for low voltage systems. Low voltage means a smaller fillament, for greater optical control.

  • Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering
  • Perfect for undercabinet and accent lighting

DOUBLE CHECK the distance separating the two pins on your existing lamp. They come in different sizes and if the pins do not match up correctly, the capsule will not fit properly.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category Halogen Lamps
Product Number B651075
Product Name 75 Watt, 24 Volt T4 Clear Halogen 6.35mm Bi-Pin Bulb
Base Type GY6.35
Unlock Full Specs
to access all available technical data

Similar Products

Deuterium Lamp - LS500 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Features Reflector
Lamp Power 20 to 30 watts
View Details
Quartz Infrared Halogen Lamps - 9-6K-480V-1.2A - Rhenium Alloys, Inc.
Specs
Lamp Power 6000 watts
Maximum Overall Length 11.63 inch (295 mm)
View Details
Specs
Lamp Power 1600 watts
Rated Average Life 5000 hours
View Details