Bulbrite brand MR16 halogen flood with E17 intermediate base. 75 Watts for more power and light. 120 volts for line voltage systems. Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering 18º beam spread and a narrower beam of light. Lamp can be farther away and still light the area effectively Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light
NO LENS - enclosed fixture recommended
DOUBLE CHECK your socket type. This lamp uses an E17 intermediate base, which is less common than either a medium or a candelabra base
Bulbrite brand MR16 halogen flood with E17 intermediate base. 75 Watts for more power and light. 120 volts for line voltage systems.
- Halogen lights provide brighter, whiter light than incandescents, while maintaining outstanding color rendering
- 18º beam spread and a narrower beam of light. Lamp can be farther away and still light the area effectively
- Dichroic reflector reflects visible light out the front while letting heat escape out the back, resulting in a cool beam of light
NO LENS - enclosed fixture recommended
DOUBLE CHECK your socket type. This lamp uses an E17 intermediate base, which is less common than either a medium or a candelabra base