Bulbrite brand double-ended linear halogen capsule. 1000 Watts for more power and light. 240 volts for use with high-voltage and European voltage equipment.
DOUBLE CHECK your lamp length. High wattage linear halogen lamps come in a variety of lengths. Length for this version is
| bulbs.com | |
|---|---|
| Product Category | Halogen Lamps |
| Product Number | B602104 |
| Product Name | 1000 Watt, 240 Volt T3 Clear Halogen Bulb |
| Base Type | Recessed Single Contact |
| Filament Type | CC-8 |
| Lamp Power | 1000 watts |