Bulbrite brand T4 fluorescent. 16 Watts and 18.87" for use in undercabinet fixtures.
| bulbs.com | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | B585216 |
| Product Name | 16 Watt, 18 7/8 Inch T4 Daylight White Fluorescent Bulb |
| Base Type | Miniature Bi-Pin |
| Lamp Power | 16 watts |
| Rated Average Life | 10000 hours |