Bulbrite brand T4 fluorescent. 8 Watts and 13.13" for use in undercabinet fixtures.
| bulbs.com | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | B585208 |
| Product Name | 8 Watt, 13 1/8 Inch T4 Daylight White Fluorescent Bulb |
| Base Type | Miniature Bi-Pin |
| Lamp Power | 8 watts |
| Rated Average Life | 10000 hours |