Bulbrite brand T4 fluorescent. 6 Watts and 9.75" for use in undercabinet fixtures.
| bulbs.com | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | B585206 |
| Product Name | 6 Watt, 9 3/4 Inch T4 Daylight White Fluorescent Bulb |
| Base Type | Miniature Bi-Pin |
| Lamp Power | 6 watts |
| Rated Average Life | 10000 hours |