Bulbrite brand T4 fluorescent. 28 Watts and 45.81" for use in undercabinet fixtures.
sold in 10-packs (multipack priced per each bulb)
| bulbs.com | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | B585128 |
| Product Name | 28 Watt, 45 13/16 Inch T4 Cool White Fluorescent Bulb |
| Base Type | Miniature Bi-Pin |
| Lamp Power | 28 watts |
| Rated Average Life | 10000 hours |