Bulbrite brand T4 fluorescent. 24 Watts and 34" for use in undercabinet fixtures.
sold in 10-packs (multipack priced per each bulb)
| bulbs.com | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | B585124 |
| Product Name | 24 Watt, 34 Inch T4 Cool White Fluorescent Bulb |
| Base Type | Miniature Bi-Pin |
| Lamp Power | 24 watts |
| Rated Average Life | 10000 hours |