Bulbrite brand T4 fluorescent. 12 Watts and 17.13" for use in undercabinet fixtures.
| bulbs.com | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | B585112 |
| Product Name | 12 Watt, 17 1/8 Inch T4 Cool White Fluorescent Bulb |
| Base Type | Miniature Bi-Pin |
| Lamp Power | 12 watts |
| Rated Average Life | 10000 hours |