Bulbrite brand T5 fluorescent. 20 Watts and 20.65" for use in undercabinet fixtures.
| bulbs.com | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | B585020 |
| Product Name | 20 Watt, 20.5 Inch T4 Warm White Fluorescent Bulb |
| Base Type | Miniature Bi-Pin |
| Lamp Power | 20 watts |
| Rated Average Life | 10000 hours |