Bulbrite brand T2 fluorescent. 8 Watts and 12.6" for use in miniature fluorescent fixtures.
| bulbs.com | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | B517280 |
| Product Name | 8W, 12.6 Inch T2 Warm White Miniature Fluorescent Lamp |
| Base Type | Axial |
| Lamp Power | 8 watts |
| Rated Average Life | 10000 hours |