Bulbrite brand T2 fluorescent. 6 Watts and 8.6" for use in miniature fluorescent fixtures.
| bulbs.com | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | B517262 |
| Product Name | 6W, 8.6 Inch T2 Cool White Miniature Fluorescent Lamp |
| Base Type | Axial |
| Lamp Power | 6 watts |
| Rated Average Life | 10000 hours |