Bulbrite brand T2 fluorescent. 13 Watts and 20.6" for use in miniature fluorescent fixtures.
| bulbs.com | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | B517232 |
| Product Name | 13W, 20.6 Inch T2 Cool White Miniature Fluorescent Lamp |
| Base Type | Axial |
| Lamp Power | 13 watts |
| Rated Average Life | 10000 hours |