Bulbrite brand T2 fluorescent. 11 Watts and 16.6" for use in miniature fluorescent fixtures.
| bulbs.com | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | B517212 |
| Product Name | 11W, 16.6 Inch T2 Cool White Miniature Fluorescent Lamp |
| Base Type | Axial |
| Lamp Power | 11 watts |
| Rated Average Life | 10000 hours |