Bulbrite brand 100 Watt, 120 Volt, Soft White, traditional lamp design with aluminum medium screw base
3-Pack (3) only (multi-pack priced per each bulb)
| bulbs.com | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | B112100 |
| Product Name | 100 Watt, 120 Volt A19 Soft White Bulb |
| Base Type | Medium |
| Filament Type | CC-8 |
| Lamp Power | 100 watts |