bulbs.com 2.6 Watt, 120 Volt DIMMABLE LED w/Warm White MR-16 Bulb. AG10MR16WW60

Description
Array Lighting Brand DIMMABLE 2.6 Watt lamp replaces MR16 halogen lamps. Can smoothly dim down to 10% power. Perfect to use anywhere you are using an MR16 halogen lamp with GU10 base 3000K "Warm White" color closely resembles the halogen it replaces No lead or mercury means easy and environmentally safe disposal 165 Lumens initial light output is comparable to many MR16 halogen lamps VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.
Description
Array Lighting Brand DIMMABLE 2.6 Watt lamp replaces MR16 halogen lamps. Can smoothly dim down to 10% power. Perfect to use anywhere you are using an MR16 halogen lamp with GU10 base 3000K "Warm White" color closely resembles the halogen it replaces No lead or mercury means easy and environmentally safe disposal 165 Lumens initial light output is comparable to many MR16 halogen lamps VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Suppliers

Company
Product
Description
Supplier Links
2.6 Watt, 120 Volt DIMMABLE LED w/Warm White MR-16 Bulb. - AG10MR16WW60 - bulbs.com
Worcester, MA, USA
2.6 Watt, 120 Volt DIMMABLE LED w/Warm White MR-16 Bulb.
AG10MR16WW60
2.6 Watt, 120 Volt DIMMABLE LED w/Warm White MR-16 Bulb. AG10MR16WW60
Array Lighting Brand DIMMABLE 2.6 Watt lamp replaces MR16 halogen lamps. Can smoothly dim down to 10% power. Perfect to use anywhere you are using an MR16 halogen lamp with GU10 base 3000K "Warm White" color closely resembles the halogen it replaces No lead or mercury means easy and environmentally safe disposal 165 Lumens initial light output is comparable to many MR16 halogen lamps VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Array Lighting Brand DIMMABLE 2.6 Watt lamp replaces MR16 halogen lamps. Can smoothly dim down to 10% power.

  • Perfect to use anywhere you are using an MR16 halogen lamp with GU10 base
  • 3000K "Warm White" color closely resembles the halogen it replaces
  • No lead or mercury means easy and environmentally safe disposal
  • 165 Lumens initial light output is comparable to many MR16 halogen lamps
  • VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new

CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category LED Lamps
Product Number AG10MR16WW60
Product Name 2.6 Watt, 120 Volt DIMMABLE LED w/Warm White MR-16 Bulb.
Base Type GU10
Unlock Full Specs
to access all available technical data

Similar Products

Infrared-Emitter HIS550R-B - HIS550R-B - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
PM22L Panel Mount 22mm Multifunctional LED - PM22L-012-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel Mount
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details