Array Lighting Brand DIMMABLE 2.6 Watt lamp replaces R16 traditional incandescent lamps. Can smoothly dim down to 10% power. Perfect to use anywhere you are using a 25 watt R16 incandescent lamp 3000K "Warm White" color very closely resembles the incandescent it replaces No lead or mercury means easy and environmentally safe disposal 165 Lumens initial light output is comparable to many R16 incandescent lamps VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new
CHECK PRODUCT FIT BEFORE INVESTING IN MANY-Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.
Array Lighting Brand DIMMABLE 2.6 Watt lamp replaces R16 traditional incandescent lamps. Can smoothly dim down to 10% power.
- Perfect to use anywhere you are using a 25 watt R16 incandescent lamp
- 3000K "Warm White" color very closely resembles the incandescent it replaces
- No lead or mercury means easy and environmentally safe disposal
- 165 Lumens initial light output is comparable to many R16 incandescent lamps
- VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new
CHECK PRODUCT FIT BEFORE INVESTING IN MANY-Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.