bulbs.com DIMMABLE LED Natural White Reflector Style Wide Flood Bulb AE26R16NW60

Description
Array Lighting Brand DIMMABLE 2.6 Watt lamp replaces R16 traditional incandescent lamps. Can smoothly dim down to 10% power. Perfect to use anywhere you are using an R16 incandescent lamp 5000K "Bright White" color for greater brightness and visibility No lead or mercury means easy and environmentally safe disposal 185 Lumens initial light output is comparable to many R16 incandescent lamps VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.
Description
Array Lighting Brand DIMMABLE 2.6 Watt lamp replaces R16 traditional incandescent lamps. Can smoothly dim down to 10% power. Perfect to use anywhere you are using an R16 incandescent lamp 5000K "Bright White" color for greater brightness and visibility No lead or mercury means easy and environmentally safe disposal 185 Lumens initial light output is comparable to many R16 incandescent lamps VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Suppliers

Company
Product
Description
Supplier Links
DIMMABLE LED Natural White Reflector Style Wide Flood Bulb - AE26R16NW60 - bulbs.com
Worcester, MA, USA
DIMMABLE LED Natural White Reflector Style Wide Flood Bulb
AE26R16NW60
DIMMABLE LED Natural White Reflector Style Wide Flood Bulb AE26R16NW60
Array Lighting Brand DIMMABLE 2.6 Watt lamp replaces R16 traditional incandescent lamps. Can smoothly dim down to 10% power. Perfect to use anywhere you are using an R16 incandescent lamp 5000K "Bright White" color for greater brightness and visibility No lead or mercury means easy and environmentally safe disposal 185 Lumens initial light output is comparable to many R16 incandescent lamps VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Array Lighting Brand DIMMABLE 2.6 Watt lamp replaces R16 traditional incandescent lamps. Can smoothly dim down to 10% power.

  • Perfect to use anywhere you are using an R16 incandescent lamp
  • 5000K "Bright White" color for greater brightness and visibility
  • No lead or mercury means easy and environmentally safe disposal
  • 185 Lumens initial light output is comparable to many R16 incandescent lamps
  • VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new

CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category LED Lamps
Product Number AE26R16NW60
Product Name DIMMABLE LED Natural White Reflector Style Wide Flood Bulb
Base Type Medium
Unlock Full Specs
to access all available technical data

Similar Products

Spotlights & Downlights - 1225161 - RS Components, Ltd.
Specs
Diameter 30 mm (1.18 inch)
Maximum Overall Length 1.57 inch (40 mm)
View Details
Infrared-Emitter HIS550R-A - HIS550R-A - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers