bulbs.com 2.6 Watt, 12 Volt DIMMABLE LED AACMR16WW25

Description
Array Lighting Brand DIMMABLE 2.6 Watt lamp replaces MR16 halogen lamps. Can smoothly dim down to 10% power. Perfect to use anywhere you are using an MR16 halogen lamp 3000K "Warm White" color closely resembles the halogen it replaces No lead or mercury means easy and environmentally safe disposal 180 Lumens initial light output is comparable to many MR16 halogen lamps VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.
Description
Array Lighting Brand DIMMABLE 2.6 Watt lamp replaces MR16 halogen lamps. Can smoothly dim down to 10% power. Perfect to use anywhere you are using an MR16 halogen lamp 3000K "Warm White" color closely resembles the halogen it replaces No lead or mercury means easy and environmentally safe disposal 180 Lumens initial light output is comparable to many MR16 halogen lamps VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Suppliers

Company
Product
Description
Supplier Links
2.6 Watt, 12 Volt DIMMABLE LED - AACMR16WW25 - bulbs.com
Worcester, MA, USA
2.6 Watt, 12 Volt DIMMABLE LED
AACMR16WW25
2.6 Watt, 12 Volt DIMMABLE LED AACMR16WW25
Array Lighting Brand DIMMABLE 2.6 Watt lamp replaces MR16 halogen lamps. Can smoothly dim down to 10% power. Perfect to use anywhere you are using an MR16 halogen lamp 3000K "Warm White" color closely resembles the halogen it replaces No lead or mercury means easy and environmentally safe disposal 180 Lumens initial light output is comparable to many MR16 halogen lamps VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Array Lighting Brand DIMMABLE 2.6 Watt lamp replaces MR16 halogen lamps. Can smoothly dim down to 10% power.

  • Perfect to use anywhere you are using an MR16 halogen lamp
  • 3000K "Warm White" color closely resembles the halogen it replaces
  • No lead or mercury means easy and environmentally safe disposal
  • 180 Lumens initial light output is comparable to many MR16 halogen lamps
  • VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new

CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category LED Lamps
Product Number AACMR16WW25
Product Name 2.6 Watt, 12 Volt DIMMABLE LED
Base Type GU5.3
Unlock Full Specs
to access all available technical data