Array Lighting Brand DIMMABLE 2.6 Watt lamp replaces MR16 halogen lamps. Can smoothly dim down to 10% power. Perfect to use anywhere you are using an MR16 halogen lamp with GU10 base 5000K "Bright White" color for greater visibility and brightness No lead or mercury means easy and environmentally safe disposal 200 Lumens initial light output is comparable to many MR16 halogen lamps VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new
CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.
Array Lighting Brand DIMMABLE 2.6 Watt lamp replaces MR16 halogen lamps. Can smoothly dim down to 10% power.
- Perfect to use anywhere you are using an MR16 halogen lamp with GU10 base
- 5000K "Bright White" color for greater visibility and brightness
- No lead or mercury means easy and environmentally safe disposal
- 200 Lumens initial light output is comparable to many MR16 halogen lamps
- VERY long life - rated to still put out 70% as much light after 50,000 hours of operation as it does when brand new
CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.