bulbs.com 1 Watt, 12 Volt DIMMABLE LED Natural White Bi-Pin Bulb. AAC10G4NW

Description
Array Lighting Brand 1 Watt DIMMABLE lamp replaces many bi-pin halogen capsule lamps. Perfect to use anywhere you are using a 12 volt capsule with G4 bi-pin base 5000K "Bright White" color for greater brightness and visibility No lead or mercury means easy and environmentally safe disposal 62 Lumens initial light output is comparable to many lower wattage halogen capsules VERY long life - rated to still put out 70% as much light after 20,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb
Description
Array Lighting Brand 1 Watt DIMMABLE lamp replaces many bi-pin halogen capsule lamps. Perfect to use anywhere you are using a 12 volt capsule with G4 bi-pin base 5000K "Bright White" color for greater brightness and visibility No lead or mercury means easy and environmentally safe disposal 62 Lumens initial light output is comparable to many lower wattage halogen capsules VERY long life - rated to still put out 70% as much light after 20,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb

Suppliers

Company
Product
Description
Supplier Links
1 Watt, 12 Volt DIMMABLE LED Natural White Bi-Pin Bulb. - AAC10G4NW - bulbs.com
Worcester, MA, USA
1 Watt, 12 Volt DIMMABLE LED Natural White Bi-Pin Bulb.
AAC10G4NW
1 Watt, 12 Volt DIMMABLE LED Natural White Bi-Pin Bulb. AAC10G4NW
Array Lighting Brand 1 Watt DIMMABLE lamp replaces many bi-pin halogen capsule lamps. Perfect to use anywhere you are using a 12 volt capsule with G4 bi-pin base 5000K "Bright White" color for greater brightness and visibility No lead or mercury means easy and environmentally safe disposal 62 Lumens initial light output is comparable to many lower wattage halogen capsules VERY long life - rated to still put out 70% as much light after 20,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb

Array Lighting Brand 1 Watt DIMMABLE lamp replaces many bi-pin halogen capsule lamps.

  • Perfect to use anywhere you are using a 12 volt capsule with G4 bi-pin base
  • 5000K "Bright White" color for greater brightness and visibility
  • No lead or mercury means easy and environmentally safe disposal
  • 62 Lumens initial light output is comparable to many lower wattage halogen capsules
  • VERY long life - rated to still put out 70% as much light after 20,000 hours of operation as it does when brand new

CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb

Supplier's Site

Technical Specifications

  bulbs.com
Product Category LED Lamps
Product Number AAC10G4NW
Product Name 1 Watt, 12 Volt DIMMABLE LED Natural White Bi-Pin Bulb.
Base Type G4
Unlock Full Specs
to access all available technical data

Similar Products

LED Bulbs - 2813089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 60 watts
View Details
LP22LED StreamLine® Low Profile LED Lights - LP22LED-090-240C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type 1/2-Inch NPT Pipe,Flush
Diameter 75.95 mm (2.99 inch)
Rated Average Life 50000 hours
View Details