bulbs.com 1 Watt, 12 Volt DIMMABLE LED Cool White 6500K Bi-Pin Bulb. AAC10G4CW

Description
Array Lighting Brand 1 Watt DIMMABLE lamp replaces many bi-pin halogen capsule lamps. Perfect to use anywhere you are using a 12 volt capsule with G4 bi-pin base 6500K "Daylight White" color for greater brightness and visibility No lead or mercury means easy and environmentally safe disposal 61 Lumens initial light output is comparable to many lower wattage halogen capsules VERY long life - rated to still put out 70% as much light after 20,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.
Description
Array Lighting Brand 1 Watt DIMMABLE lamp replaces many bi-pin halogen capsule lamps. Perfect to use anywhere you are using a 12 volt capsule with G4 bi-pin base 6500K "Daylight White" color for greater brightness and visibility No lead or mercury means easy and environmentally safe disposal 61 Lumens initial light output is comparable to many lower wattage halogen capsules VERY long life - rated to still put out 70% as much light after 20,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Suppliers

Company
Product
Description
Supplier Links
1 Watt, 12 Volt DIMMABLE LED Cool White 6500K Bi-Pin Bulb. - AAC10G4CW - bulbs.com
Worcester, MA, USA
1 Watt, 12 Volt DIMMABLE LED Cool White 6500K Bi-Pin Bulb.
AAC10G4CW
1 Watt, 12 Volt DIMMABLE LED Cool White 6500K Bi-Pin Bulb. AAC10G4CW
Array Lighting Brand 1 Watt DIMMABLE lamp replaces many bi-pin halogen capsule lamps. Perfect to use anywhere you are using a 12 volt capsule with G4 bi-pin base 6500K "Daylight White" color for greater brightness and visibility No lead or mercury means easy and environmentally safe disposal 61 Lumens initial light output is comparable to many lower wattage halogen capsules VERY long life - rated to still put out 70% as much light after 20,000 hours of operation as it does when brand new CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Array Lighting Brand 1 Watt DIMMABLE lamp replaces many bi-pin halogen capsule lamps.

  • Perfect to use anywhere you are using a 12 volt capsule with G4 bi-pin base
  • 6500K "Daylight White" color for greater brightness and visibility
  • No lead or mercury means easy and environmentally safe disposal
  • 61 Lumens initial light output is comparable to many lower wattage halogen capsules
  • VERY long life - rated to still put out 70% as much light after 20,000 hours of operation as it does when brand new

CHECK PRODUCT FIT BEFORE INVESTING IN MANY - Product May Not Fit in Your Fixture. Also, NOT RECOMMENDED for use in enclosed fixtures because heat buildup can shorten life. DO NOT "hot swap" this lamp. Turn off fixture before replacing existing bulb.

Supplier's Site

Technical Specifications

  bulbs.com
Product Category LED Lamps
Product Number AAC10G4CW
Product Name 1 Watt, 12 Volt DIMMABLE LED Cool White 6500K Bi-Pin Bulb.
Base Type G4
Unlock Full Specs
to access all available technical data