SAVE ENERGY & MAINTENANCE COSTS! Greenlite Brand 8 Watt (40 Watt Incandescent Equivalent), Rated for Wet-Location Applications, 120 Volt A19 Style Cold Cathode Compact Fluorescent with Medium Base and 2700K Warm White Color (dia 2 3/8", length 4.53").
| bulbs.com | |
|---|---|
| Product Category | Fluorescent Lamps |
| Product Number | 8W-ELC-CL |
| Product Name | 8 Watt, Clear A19 Wet-Location Rated Cold Cathode Lamp. |
| Base Type | Medium |
| Lamp Power | 8 watts |
| Rated Average Life | 25000 hours |