bulbs.com Close-to-Ceiling 77380-965

Description
SeaGull Lighting Close-to-Ceiling, Two-Light Semi-Flush Fixture, Parkview Collection, Satin Etched Glass Shade. Antique Brushed Nickel Finish. Fixture is dual mount and can be installed flush or as a pendant. Uses two A19 medium base lamps, 100 watt maximum. 15" Diameter 15 1/2" High 13 1/4" Height Flush 137 1/2" Height with Chain 144" Wire 120" Chain
Description
SeaGull Lighting Close-to-Ceiling, Two-Light Semi-Flush Fixture, Parkview Collection, Satin Etched Glass Shade. Antique Brushed Nickel Finish. Fixture is dual mount and can be installed flush or as a pendant. Uses two A19 medium base lamps, 100 watt maximum. 15" Diameter 15 1/2" High 13 1/4" Height Flush 137 1/2" Height with Chain 144" Wire 120" Chain

Suppliers

Company
Product
Description
Supplier Links
Close-to-Ceiling - 77380-965 - bulbs.com
Worcester, MA, USA
Close-to-Ceiling
77380-965
Close-to-Ceiling 77380-965
SeaGull Lighting Close-to-Ceiling, Two-Light Semi-Flush Fixture, Parkview Collection, Satin Etched Glass Shade. Antique Brushed Nickel Finish. Fixture is dual mount and can be installed flush or as a pendant. Uses two A19 medium base lamps, 100 watt maximum. 15" Diameter 15 1/2" High 13 1/4" Height Flush 137 1/2" Height with Chain 144" Wire 120" Chain

SeaGull Lighting Close-to-Ceiling, Two-Light Semi-Flush Fixture, Parkview Collection, Satin Etched Glass Shade. Antique Brushed Nickel Finish. Fixture is dual mount and can be installed flush or as a pendant. Uses two A19 medium base lamps, 100 watt maximum.

  • 15" Diameter
  • 15 1/2" High
  • 13 1/4" Height Flush
  • 137 1/2" Height with Chain
  • 144" Wire
  • 120" Chain
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number 77380-965
Product Name Close-to-Ceiling
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Smart Lights - 2174368 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details