bulbs.com Close-to-Ceiling 77380-829

Description
SeaGull Lighting Close-to-Ceiling, Two-Light Semi-Flush Fixture, Parkview Collection, Ginger Glass Shade. Russet Bronze Finish. Fixture is dual mount and can be installed flush or as a pendant. Uses two A19 medium base lamps, 100 watt maximum. 15" Diameter 15 1/2" High 13 1/4" Height Flush 137 1/2" Height with Chain 144" Wire 120" Chain
Description
SeaGull Lighting Close-to-Ceiling, Two-Light Semi-Flush Fixture, Parkview Collection, Ginger Glass Shade. Russet Bronze Finish. Fixture is dual mount and can be installed flush or as a pendant. Uses two A19 medium base lamps, 100 watt maximum. 15" Diameter 15 1/2" High 13 1/4" Height Flush 137 1/2" Height with Chain 144" Wire 120" Chain

Suppliers

Company
Product
Description
Supplier Links
Close-to-Ceiling - 77380-829 - bulbs.com
Worcester, MA, USA
Close-to-Ceiling
77380-829
Close-to-Ceiling 77380-829
SeaGull Lighting Close-to-Ceiling, Two-Light Semi-Flush Fixture, Parkview Collection, Ginger Glass Shade. Russet Bronze Finish. Fixture is dual mount and can be installed flush or as a pendant. Uses two A19 medium base lamps, 100 watt maximum. 15" Diameter 15 1/2" High 13 1/4" Height Flush 137 1/2" Height with Chain 144" Wire 120" Chain

SeaGull Lighting Close-to-Ceiling, Two-Light Semi-Flush Fixture, Parkview Collection, Ginger Glass Shade. Russet Bronze Finish. Fixture is dual mount and can be installed flush or as a pendant. Uses two A19 medium base lamps, 100 watt maximum.

  • 15" Diameter
  • 15 1/2" High
  • 13 1/4" Height Flush
  • 137 1/2" Height with Chain
  • 144" Wire
  • 120" Chain
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number 77380-829
Product Name Close-to-Ceiling
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details