bulbs.com Close-to-Ceiling 77350-965

Description
SeaGull Lighting Close-to-Ceiling, Two-Light Semi-Flush Fixture, Laurel Leaf Collection, Etched Ripple Glass Shade. Antique Brushed Nickel Finish. Fixture is dual mount and can be installed flush or as a pendant. Uses two A19 medium base lamps, 100 watt maximum. 15 1/2" Diameter 17" High 15" Height Flush 140 1/4" Height with Chain 144" Wire 120" Chain
Description
SeaGull Lighting Close-to-Ceiling, Two-Light Semi-Flush Fixture, Laurel Leaf Collection, Etched Ripple Glass Shade. Antique Brushed Nickel Finish. Fixture is dual mount and can be installed flush or as a pendant. Uses two A19 medium base lamps, 100 watt maximum. 15 1/2" Diameter 17" High 15" Height Flush 140 1/4" Height with Chain 144" Wire 120" Chain

Suppliers

Company
Product
Description
Supplier Links
Close-to-Ceiling - 77350-965 - bulbs.com
Worcester, MA, USA
Close-to-Ceiling
77350-965
Close-to-Ceiling 77350-965
SeaGull Lighting Close-to-Ceiling, Two-Light Semi-Flush Fixture, Laurel Leaf Collection, Etched Ripple Glass Shade. Antique Brushed Nickel Finish. Fixture is dual mount and can be installed flush or as a pendant. Uses two A19 medium base lamps, 100 watt maximum. 15 1/2" Diameter 17" High 15" Height Flush 140 1/4" Height with Chain 144" Wire 120" Chain

SeaGull Lighting Close-to-Ceiling, Two-Light Semi-Flush Fixture, Laurel Leaf Collection, Etched Ripple Glass Shade. Antique Brushed Nickel Finish. Fixture is dual mount and can be installed flush or as a pendant. Uses two A19 medium base lamps, 100 watt maximum.

  • 15 1/2" Diameter
  • 17" High
  • 15" Height Flush
  • 140 1/4" Height with Chain
  • 144" Wire
  • 120" Chain
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number 77350-965
Product Name Close-to-Ceiling
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details