bulbs.com Close-to-Ceiling 77330-825

Description
SeaGull Lighting Close-to-Ceiling, Two-Light Semi-Flush Fixture, Warwick Collection, Smoky Parchment Glass Shade. Vintage Bronze Finish. Fixture is dual mount and can be installed flush or as a pendant. Uses two A19 medium base lamps, 60 watt maximum. 14" Diameter 13 3/4" High 12" Height Flush 137 1/4" Height with Chain 144" Wire 120" Chain
Description
SeaGull Lighting Close-to-Ceiling, Two-Light Semi-Flush Fixture, Warwick Collection, Smoky Parchment Glass Shade. Vintage Bronze Finish. Fixture is dual mount and can be installed flush or as a pendant. Uses two A19 medium base lamps, 60 watt maximum. 14" Diameter 13 3/4" High 12" Height Flush 137 1/4" Height with Chain 144" Wire 120" Chain

Suppliers

Company
Product
Description
Supplier Links
Close-to-Ceiling - 77330-825 - bulbs.com
Worcester, MA, USA
Close-to-Ceiling
77330-825
Close-to-Ceiling 77330-825
SeaGull Lighting Close-to-Ceiling, Two-Light Semi-Flush Fixture, Warwick Collection, Smoky Parchment Glass Shade. Vintage Bronze Finish. Fixture is dual mount and can be installed flush or as a pendant. Uses two A19 medium base lamps, 60 watt maximum. 14" Diameter 13 3/4" High 12" Height Flush 137 1/4" Height with Chain 144" Wire 120" Chain

SeaGull Lighting Close-to-Ceiling, Two-Light Semi-Flush Fixture, Warwick Collection, Smoky Parchment Glass Shade. Vintage Bronze Finish. Fixture is dual mount and can be installed flush or as a pendant. Uses two A19 medium base lamps, 60 watt maximum.

  • 14" Diameter
  • 13 3/4" High
  • 12" Height Flush
  • 137 1/4" Height with Chain
  • 144" Wire
  • 120" Chain
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number 77330-825
Product Name Close-to-Ceiling
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details