bulbs.com Close-to-Ceiling 77283-814

Description
SeaGull Lighting Close-to-Ceiling, Two-Light Semi-Flush Fixture, Newport Collection, Clear Highlighted Satin Etched Glass Shade. Misted Bronze Finish. Fixture is dual mount and can be installed flush or as a pendant. Uses two A19 medium base lamps, 100 watt maximum. 14" Diameter 14" High 12 3/4" Height Flush 135 1/4" Height with Chain 144" Wire 120" Chain
Description
SeaGull Lighting Close-to-Ceiling, Two-Light Semi-Flush Fixture, Newport Collection, Clear Highlighted Satin Etched Glass Shade. Misted Bronze Finish. Fixture is dual mount and can be installed flush or as a pendant. Uses two A19 medium base lamps, 100 watt maximum. 14" Diameter 14" High 12 3/4" Height Flush 135 1/4" Height with Chain 144" Wire 120" Chain

Suppliers

Company
Product
Description
Supplier Links
Close-to-Ceiling - 77283-814 - bulbs.com
Worcester, MA, USA
Close-to-Ceiling
77283-814
Close-to-Ceiling 77283-814
SeaGull Lighting Close-to-Ceiling, Two-Light Semi-Flush Fixture, Newport Collection, Clear Highlighted Satin Etched Glass Shade. Misted Bronze Finish. Fixture is dual mount and can be installed flush or as a pendant. Uses two A19 medium base lamps, 100 watt maximum. 14" Diameter 14" High 12 3/4" Height Flush 135 1/4" Height with Chain 144" Wire 120" Chain

SeaGull Lighting Close-to-Ceiling, Two-Light Semi-Flush Fixture, Newport Collection, Clear Highlighted Satin Etched Glass Shade. Misted Bronze Finish. Fixture is dual mount and can be installed flush or as a pendant. Uses two A19 medium base lamps, 100 watt maximum.

  • 14" Diameter
  • 14" High
  • 12 3/4" Height Flush
  • 135 1/4" Height with Chain
  • 144" Wire
  • 120" Chain
Supplier's Site

Technical Specifications

  bulbs.com
Product Category Lighting Fixtures
Product Number 77283-814
Product Name Close-to-Ceiling
Fixture Type Pendants
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details